M81708FP
M81708FP
Obsolete
Description:  IC HALF BRIDGE DRIVER 16SOP
Manufacturer:  Powerex Inc
Datasheet:   M81708FP Datasheet
History Price: Obsolete
In Stock: 16400
M81708FP vs M81705FP
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Discontinued
Output Configuration
Half Bridge (2)
Half Bridge
Applications
AC Loads, Bulbs, General Purpose
AC Loads, Bulbs, General Purpose
Interface
Logic
On/Off
Load Type
Inductive, Capacitive, Resistive
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
15Ohm LS, 35Ohm HS
100Ohm LS, 120Ohm HS
Current - Output / Channel
-
-
Current - Peak Output
200mA
150mA
Voltage - Supply
10V ~ 20V
13.5V ~ 20V
Voltage - Load
500V (Max)
500V (Max)
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 125 ℃ (TJ)
Features
-
-
Fault Protection
Shoot-Through
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SOP
8-SOP