Status
Discontinued
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (2)
Applications
AC Loads, Bulbs, General Purpose
AC Loads, Bulbs, General Purpose
Load Type
Inductive, Capacitive, Resistive
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
2.5Ohm LS, 10Ohm HS
15Ohm LS, 35Ohm HS
Current - Output / Channel
2A
-
Current - Peak Output
2.5A
200mA
Voltage - Supply
5V ~ 20V
10V ~ 20V
Voltage - Load
500V (Max)
500V (Max)
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 125 ℃ (TJ)
Fault Protection
-
Shoot-Through
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOP
16-SOP