M81702FP
M81702FP
Discontinued
Description:  IC HALF BRIDGE DRIVER 2A 16SOP
Manufacturer:  Powerex Inc
Datasheet:   M81702FP Datasheet
History Price: Discontinued at Digi-Key
In Stock: 10900
M81702FP vs M81705FP
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Discontinued
Discontinued
Output Configuration
Half Bridge (2)
Half Bridge
Applications
AC Loads, Bulbs, General Purpose
AC Loads, Bulbs, General Purpose
Interface
Logic
On/Off
Load Type
Inductive, Capacitive, Resistive
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
2.5Ohm LS, 10Ohm HS
100Ohm LS, 120Ohm HS
Current - Output / Channel
2A
-
Current - Peak Output
2.5A
150mA
Voltage - Supply
5V ~ 20V
13.5V ~ 20V
Voltage - Load
500V (Max)
500V (Max)
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 125 ℃ (TJ)
Features
-
-
Fault Protection
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SOP
8-SOP