☰
M5485HFEE-E
M5485HFEE-E
Obsolete
Description:  IC MOD COLDFIRE 200MHZ 64MB
Manufacturer:  Beacon EmbeddedWorks
Datasheet:   M5485HFEE-E Datasheet
History Price: Obsolete
In Stock: 47910
M5485HFEE-E vs M5485DFE
Series
ColdFire
ColdFire
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
ColdFire V4e, MCF5485
ColdFire V4e, MCF5485
Co-Processor
-
-
Speed
200MHz
200MHz
Flash Size
16MB (NOR), 2MB (Boot)
2MB (Boot)
RAM Size
64MB
64MB
Connector Type
-
-
Size / Dimension
3.700" L x 4.500" W (95.00mm x 114.00mm)
3.700" L x 4.500" W (93.40mm x 114.30mm)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃