M25PX32-VMF6E
M25PX32-VMF6E
Obsolete
Description:  IC FLASH 32MBIT SPI 75MHZ 16SO
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 2700
M25PX32-VMF6E vs M25PX64-VMD6G
Category
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
32Mbit
64Mbit
Memory Organization
4M x 8
8M x 8
Memory Interface
SPI
SPI
Clock Frequency
75 MHz
75 MHz
Write Cycle Time - Word, Page
15ms, 5ms
15ms, 5ms
Access Time
-
-
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-VDFN Exposed Pad
Supplier Device Package
16-SO
8-VDFN (6x8)