M25P64-VMF6TP TR
M25P64-VMF6TP TR
Obsolete
Description:  IC FLASH 64MBIT SPI 50MHZ 16SOP2
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 19000
M25P64-VMF6TP TR vs M25PX80-VMP6TG0M TR
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
64Mbit
8Mbit
Memory Organization
8M x 8
1M x 8
Memory Interface
SPI
SPI
Clock Frequency
50 MHz
75 MHz
Write Cycle Time - Word, Page
15ms, 5ms
15ms, 5ms
Access Time
-
-
Voltage - Supply
2.7V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-VDFN Exposed Pad
Supplier Device Package
16-SOP2
8-VFQFPN (6x5)