Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ MACOM Technology M02066G-82
M02066G-82
Obsolete
PMIC - Laser Drivers
Description:
IC AMP OPTICAL POST MMIC PECL
Manufacturer:
MACOM Technology
Datasheet:
M02066G-82 Datasheet
History Price: Obsolete
In Stock: 27500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
M02066G-82 vs M02067G-13
Part No
M02066G-82
M02067G-13
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
MACOM Technology
MACOM Technology
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
3Gbps
2.1Gbps
Number of Channels
1
1
Voltage - Supply
2.97V ~ 3.63V
2.97V ~ 3.63V
Current - Supply
70 mA
52 mA
Current - Modulation
100mA
85mA
Current - Bias
120 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-TQFP Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
32-TQFP (5x5)
24-QFN (4x4)
Mounting Type
Surface Mount
Surface Mount