M02066-51
M02066-51
Obsolete
Description:  IC LASER DRVR 3GBPS 3.63V 24BCC
Manufacturer:  MACOM Technology
Datasheet:   M02066-51 Datasheet
History Price: Obsolete
In Stock: 3100
M02066-51 vs M02067G-13
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
3Gbps
2.1Gbps
Number of Channels
1
1
Voltage - Supply
2.97V ~ 3.63V
2.97V ~ 3.63V
Current - Supply
70 mA
52 mA
Current - Modulation
85mA
85mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-WFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-BCC (4x4)
24-QFN (4x4)
Mounting Type
Surface Mount
Surface Mount