LYT0006D
LYT0006D
Discontinued
Description:  IC LED DRIVER OFFL 401MA SO-8C
Manufacturer:  Power Integrations
Datasheet:   LYT0006D Datasheet
History Price: Discontinued at Digi-Key
In Stock: 46100
LYT0006D vs LYT6079C-TL
Series
LYTSwitch-0
LYTSwitch-6
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Flyback
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
85VAC
-
Voltage - Supply (Max)
308VAC
-
Voltage - Output
-
27V
Current - Output / Channel
401mA
-
Frequency
66kHz
145kHz
Dimming
-
-
Applications
-
High-voltage flyback post regulator, Isolated off-line LED driver, Smart LED lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width), 7 Leads
24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
Supplier Device Package
SO-8C
InSOP-24D