LYT0006D-TL
LYT0006D-TL
Active
Description:  IC LED DRIVER OFFL 401MA SO-8C
Manufacturer:  Power Integrations
Datasheet:   LYT0006D-TL Datasheet
History Price: $0.58500
In Stock: 27200
LYT0006D-TL vs LYT1604D
Series
LYTSwitch-0
LYTSwitch-1
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
85VAC
90VAC
Voltage - Supply (Max)
308VAC
308VAC
Voltage - Output
-
-
Current - Output / Channel
401mA
-
Frequency
66kHz
20kHz
Dimming
-
-
Applications
-
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width), 7 Leads
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SO-8C
8-SO