Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Power Integrations LYT0005D
LYT0005D
Discontinued
PMIC - LED Drivers
Description:
IC LED DRIVER OFFL 275MA SO-8C
Manufacturer:
Power Integrations
Datasheet:
LYT0005D Datasheet
History Price: Discontinued at Digi-Key
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LYT0005D vs LYT3314D
Part No
LYT0005D
LYT3314D
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Power Integrations
Power Integrations
Series
LYTSwitch-0
LYTSwitch-3
Packaging
Tube
Tube
Status
Discontinued
Discontinued
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
85VAC
85VAC
Voltage - Supply (Max)
308VAC
132VAC
Voltage - Output
-
-
Current - Output / Channel
275mA
-
Frequency
66kHz
40kHz ~ 124kHz
Dimming
-
Triac
Applications
-
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width), 7 Leads
16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package
SO-8C
16-SO B