LYT0002P
LYT0002P
Active
Description:  IC LED DRIVER OFFLINE 146MA 8DIP
Manufacturer:  Power Integrations
Datasheet:   LYT0002P Datasheet
History Price: $0.48000
In Stock: 28400
LYT0002P vs LYT3328D
Part No
Series
LYTSwitch-0
LYTSwitch-3
Packaging
Tube
Tube
Status
Active
Discontinued
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
85VAC
85VAC
Voltage - Supply (Max)
308VAC
132VAC
Voltage - Output
-
-
Current - Output / Channel
146mA
-
Frequency
66kHz
40kHz ~ 124kHz
Dimming
-
Triac
Applications
-
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package
8-PDIP-B
16-SO B