Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Power Integrations LYT0002P
LYT0002P
Active
PMIC - LED Drivers
Description:
IC LED DRIVER OFFLINE 146MA 8DIP
Manufacturer:
Power Integrations
Datasheet:
LYT0002P Datasheet
History Price: $0.48000
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LYT0002P vs LYT1604D
Part No
LYT0002P
LYT1604D
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Power Integrations
Power Integrations
Series
LYTSwitch-0
LYTSwitch-1
Packaging
Tube
Tube
Status
Active
Discontinued
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
85VAC
90VAC
Voltage - Supply (Max)
308VAC
308VAC
Voltage - Output
-
-
Current - Output / Channel
146mA
-
Frequency
66kHz
20kHz
Dimming
-
-
Applications
-
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP-B
8-SO