Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Bi-CMOS
BiCDMOS
Step Resolution
1, 1/2, 1/4
1/2, 1/8, 1/16, 1/32, 1/64, 1/128
Applications
General Purpose
General Purpose
Voltage - Supply
2.7V ~ 5.5V
0V ~ 5V
Voltage - Load
9.5V ~ 35V
9V ~ 45V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
44-LSSOP (0.220", 5.60mm Width) Exposed Pad
25-SSIP Exposed Pad, Formed Leads
Supplier Device Package
44-SSOPK
25-HZIP