LV58063MCZ-AH
LV58063MCZ-AH
Obsolete
Description:  IC REG MULT CONFIG 8SOIC
Manufacturer:  onsemi
History Price: $0.76000
In Stock: 47300
LV58063MCZ-AH vs LV56081GP-E
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Function
Step-Down
Ratiometric
Output Configuration
Positive
Positive and Negative
Topology
Buck
Charge Pump
Output Type
Adjustable
Fixed
Number of Outputs
1
2
Voltage - Input (Min)
8V
3V
Voltage - Input (Max)
28V
3.45V
Voltage - Output (Min/Fixed)
0.8V
-5.5V, 15V
Voltage - Output (Max)
28V
-
Current - Output
3A
20mA
Frequency - Switching
370kHz
2MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-20 ℃ ~ 80 ℃
-20 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
24-WFQFN
Supplier Device Package
8-SOIC-EP/SOP8L
24-VCT (3.5x3.5)