LV5803M-TE-L-E
LV5803M-TE-L-E
Obsolete
Description:  IC REG BUCK ADJUSTABLE 8MFP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 4000
LV5803M-TE-L-E vs LV5744V-TLM-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
2
Voltage - Input (Min)
4.5V
8V
Voltage - Input (Max)
18V
33V
Voltage - Output (Min/Fixed)
0.8V
2.52V
Voltage - Output (Max)
15.48V
33V
Current - Output
-
-
Frequency - Switching
330kHz
20kHz ~ 1MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-20 ℃ ~ 80 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-MFP
16-SSOP