LV5803M-TE-L-E
LV5803M-TE-L-E
Obsolete
Description:  IC REG BUCK ADJUSTABLE 8MFP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 4000
LV5803M-TE-L-E vs LV5256GP-TE-L-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Up, Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck, Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
18V
10V
Voltage - Output (Min/Fixed)
0.8V
1V
Voltage - Output (Max)
15.48V
14V
Current - Output
-
600mA
Frequency - Switching
330kHz
300kHz ~ 1.5MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-20 ℃ ~ 80 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
20-WFQFN
Supplier Device Package
8-MFP
20-VCT (3x3)