Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi LV5710V-TLM-E
LV5710V-TLM-E
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG CHARGE PUMP 30MA 16SSOP
Manufacturer:
onsemi
Datasheet:
LV5710V-TLM-E Datasheet
History Price: $0.95000
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LV5710V-TLM-E vs LV5256GP-TE-L-E
Part No
LV5710V-TLM-E
LV5256GP-TE-L-E
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Ratiometric
Step-Up, Step-Down
Output Configuration
Positive
Positive
Topology
Charge Pump
Buck, Boost
Output Type
-
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
5.5V
10V
Voltage - Output (Min/Fixed)
-
1V
Voltage - Output (Max)
-
14V
Current - Output
30mA
600mA
Frequency - Switching
1.8MHz
300kHz ~ 1.5MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-20 ℃ ~ 80 ℃
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
20-WFQFN
Supplier Device Package
-
20-VCT (3x3)