Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi LV5710V-MPB-E
LV5710V-MPB-E
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG CHARGE PUMP ADJ 16SSOP
Manufacturer:
onsemi
Datasheet:
LV5710V-MPB-E Datasheet
History Price: Obsolete
In Stock: 24100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LV5710V-MPB-E vs LV5809MX-TLM-H
Part No
LV5710V-MPB-E
LV5809MX-TLM-H
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Ratiometric
Step-Down
Output Configuration
Positive
Positive
Topology
Charge Pump
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
5.5V
18V
Voltage - Output (Min/Fixed)
-
0.8V
Voltage - Output (Max)
-
14.4V
Current - Output
30mA
2.5A
Frequency - Switching
1.8MHz
330kHz
Synchronous Rectifier
No
No
Operating Temperature
-20 ℃ ~ 80 ℃
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-SSOP
8-MFP