Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ onsemi LV5696P-E
LV5696P-E
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CONV CAR AUD 6OUT 15HZIPJ
Manufacturer:
onsemi
Datasheet:
LV5696P-E Datasheet
History Price: $2.82000
In Stock: 33300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LV5696P-E vs LV5685PV-XH
Part No
LV5696P-E
LV5685PV-XH
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Applications
Converter, Car Audio System
Power Supply, Automotive Applications
Voltage - Input
7.5V ~ 16V
5.1V ~ 16V
Number of Outputs
6
6
Voltage - Output
-
Multiple
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
15-SSIP Exposed Pad, Formed Leads
15-SSIP Exposed Pad, Formed Leads
Supplier Device Package
15-HZIPJ
15-HZIP