Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ onsemi LV56801P-E
LV56801P-E
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CONV CAR AUD 8OUT 15HZIPJ
Manufacturer:
onsemi
Datasheet:
LV56801P-E Datasheet
History Price: $2.58000
In Stock: 49100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LV56801P-E vs LV56351JA-ZH
Part No
LV56801P-E
LV56351JA-ZH
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Converter, Car Audio System
Converter, BS/CS Antenna
Voltage - Input
7V ~ 16V
8V ~ 23V
Number of Outputs
8
2
Voltage - Output
Multiple
Multiple
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
15-SSIP Exposed Pad, Formed Leads
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
15-HZIPJ
20-SSOP