LV56081GP-E
LV56081GP-E
Obsolete
Description:  IC REG CHRG PUMP -5.5V/15V 24VCT
Manufacturer:  onsemi
Datasheet:   LV56081GP-E Datasheet
History Price: $2.35000
In Stock: 49700
LV56081GP-E vs LV5990M-TLM-H
Manufacturer
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Ratiometric
Step-Down
Output Configuration
Positive and Negative
Positive
Topology
Charge Pump
Buck
Output Type
Fixed
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
3V
4.5V
Voltage - Input (Max)
3.45V
18V
Voltage - Output (Min/Fixed)
-5.5V, 15V
1.26V
Voltage - Output (Max)
-
17.1V
Current - Output
20mA
3A
Frequency - Switching
2MHz
360kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-20 ℃ ~ 80 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN
12-LSOP (0.173", 4.40mm Width)
Supplier Device Package
24-VCT (3.5x3.5)
12-MFPSJ