LV56081GP-E
LV56081GP-E
Obsolete
Description:  IC REG CHRG PUMP -5.5V/15V 24VCT
Manufacturer:  onsemi
Datasheet:   LV56081GP-E Datasheet
History Price: $2.35000
In Stock: 49700
LV56081GP-E vs LV5980MDZ-AH
Manufacturer
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Function
Ratiometric
-
Output Configuration
Positive and Negative
-
Topology
Charge Pump
-
Output Type
Fixed
-
Number of Outputs
2
-
Voltage - Input (Min)
3V
-
Voltage - Input (Max)
3.45V
-
Voltage - Output (Min/Fixed)
-5.5V, 15V
-
Voltage - Output (Max)
-
-
Current - Output
20mA
-
Frequency - Switching
2MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-20 ℃ ~ 80 ℃
-
Mounting Type
Surface Mount
-
Package / Case
24-WFQFN
-
Supplier Device Package
24-VCT (3.5x3.5)
-