Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi LV56081GP-E
LV56081GP-E
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG CHRG PUMP -5.5V/15V 24VCT
Manufacturer:
onsemi
Datasheet:
LV56081GP-E Datasheet
History Price: $2.35000
In Stock: 49700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LV56081GP-E vs LV5856MX-MPB-H
Part No
LV56081GP-E
LV5856MX-MPB-H
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Function
Ratiometric
-
Output Configuration
Positive and Negative
-
Topology
Charge Pump
-
Output Type
Fixed
-
Number of Outputs
2
-
Voltage - Input (Min)
3V
-
Voltage - Input (Max)
3.45V
-
Voltage - Output (Min/Fixed)
-5.5V, 15V
-
Voltage - Output (Max)
-
-
Current - Output
20mA
-
Frequency - Switching
2MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-20 ℃ ~ 80 ℃
-
Mounting Type
Surface Mount
-
Package / Case
24-WFQFN
-
Supplier Device Package
24-VCT (3.5x3.5)
-