LV56081GP-E
LV56081GP-E
Obsolete
Description:  IC REG CHRG PUMP -5.5V/15V 24VCT
Manufacturer:  onsemi
Datasheet:   LV56081GP-E Datasheet
History Price: $2.35000
In Stock: 49700
LV56081GP-E vs LV56081GP-TE-L-E
Manufacturer
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Ratiometric
Ratiometric
Output Configuration
Positive and Negative
Positive and Negative
Topology
Charge Pump
Charge Pump
Output Type
Fixed
Fixed
Number of Outputs
2
2
Voltage - Input (Min)
3V
3V
Voltage - Input (Max)
3.45V
3.45V
Voltage - Output (Min/Fixed)
-5.5V, 15V
-5.5V, 15V
Voltage - Output (Max)
-
-
Current - Output
20mA
20mA
Frequency - Switching
2MHz
2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-20 ℃ ~ 80 ℃
-20 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN
24-WFQFN
Supplier Device Package
24-VCT (3.5x3.5)
24-VCT (3.5x3.5)