LV4993TH-TLM-H
LV4993TH-TLM-H
Active
Description:  MONAURAL BTL POWER AMPLIFIER FOR
Manufacturer:  SANYO Semiconductor
History Price: $0.18000
In Stock: 48800
LV4993TH-TLM-H vs LV49152V-MPB-E
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class D
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
1.5W x 1 @ 8Ohm
15W x 2 @ 8Ohm
Voltage - Supply
1.8V ~ 5.5V
9V ~ 18V
Features
-
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
8-HMSOP
44-SSOPJ
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width), 9 Leads
44-LSSOP (0.220", 5.60mm Width) Exposed Pad