Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ SANYO Semiconductor LV4993TH-TLM-H
LV4993TH-TLM-H
Active
Linear - Amplifiers - Audio
Description:
MONAURAL BTL POWER AMPLIFIER FOR
Manufacturer:
SANYO Semiconductor
Datasheet:
LV4993TH-TLM-H Datasheet
History Price: $0.18000
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LV4993TH-TLM-H vs LV47009P-E
Part No
LV4993TH-TLM-H
LV47009P-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Tape & Box (TB)
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
4-Channel (Quad)
Max Output Power x Channels @ Load
1.5W x 1 @ 8Ohm
24W x 4 @ 4Ohm
Voltage - Supply
1.8V ~ 5.5V
8V ~ 16V
Features
-
Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-HMSOP
25-HZIP
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width), 9 Leads
25-SSIP Exposed Pad, Formed Leads