Packaging
Bulk
Tape & Reel (TR)
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm, 15W x 2 @ 8Ohm
15W x 2 @ 8Ohm
Voltage - Supply
8V ~ 24V
8V ~ 20V
Features
-
I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 70 ℃ (TA)
Supplier Device Package
36-HSOP-R
44-SSOPJ
Package / Case
36-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
44-LSSOP (0.220", 5.60mm Width) Exposed Pad