LV4920H-TLM-E
LV4920H-TLM-E
Active
Description:  CLASS-D POWER AMPLIFIER
Manufacturer:  onsemi
History Price: $1.65000
In Stock: 25600
LV4920H-TLM-E vs LV4900H-TLM-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm, 15W x 2 @ 8Ohm
10W x 2 @ 8Ohm, 15W x 2 @ 4Ohm
Voltage - Supply
8V ~ 24V
10V ~ 15V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
36-HSOP-R
36-HSOP-R
Package / Case
36-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
36-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs