LV49157V-MPB-H
LV49157V-MPB-H
Obsolete
Description:  IC AMP CLASS D STER 15W 44SSOPJ
Manufacturer:  onsemi
History Price: $3.72000
In Stock: 13400
LV49157V-MPB-H vs LV4904V-MPB-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Class D
Class D
Output Type
2-Channel (Stereo) with Stereo Headphones
2-Channel (Stereo)
Max Output Power x Channels @ Load
15W x 2 @ 8Ohm; 72mW x 2 @ 16Ohm
15W x 2 @ 8Ohm
Voltage - Supply
9V ~ 18V
8V ~ 20V
Features
Mute, Short-Circuit and Thermal Protection, Standby
I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 70 ℃ (TA)
Supplier Device Package
44-SSOPJ
44-SSOPJ
Package / Case
44-LSSOP (0.220", 5.60mm Width) Exposed Pad
44-LSSOP (0.220", 5.60mm Width) Exposed Pad