LV49157V-MPB-H
LV49157V-MPB-H
Obsolete
Description:  IC AMP CLASS D STER 15W 44SSOPJ
Manufacturer:  onsemi
History Price: $3.72000
In Stock: 13400
LV49157V-MPB-H vs LV4900HR-MPB-E
Manufacturer
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Type
Class D
-
Output Type
2-Channel (Stereo) with Stereo Headphones
-
Max Output Power x Channels @ Load
15W x 2 @ 8Ohm; 72mW x 2 @ 16Ohm
-
Voltage - Supply
9V ~ 18V
-
Features
Mute, Short-Circuit and Thermal Protection, Standby
-
Mounting Type
Surface Mount
-
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-
Supplier Device Package
44-SSOPJ
-
Package / Case
44-LSSOP (0.220", 5.60mm Width) Exposed Pad
-