Packaging
Tube
Tape & Box (TB)
Output Type
2-Channel (Stereo) with Stereo Headphones
4-Channel (Quad)
Max Output Power x Channels @ Load
15W x 2 @ 8Ohm; 72mW x 2 @ 16Ohm
29W x 4 @ 4Ohm
Voltage - Supply
9V ~ 18V
8V ~ 16V
Features
Mute, Short-Circuit and Thermal Protection, Standby
Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
44-SSOPJ
25-HZIP
Package / Case
44-LSSOP (0.220", 5.60mm Width) Exposed Pad
25-SSIP Exposed Pad, Formed Leads