LV49152V-TLM-E
LV49152V-TLM-E
Obsolete
Description:  IC AMP CLASS D STER 15W 44SSOPJ
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 32300
LV49152V-TLM-E vs LV47004P-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Box (TB)
Status
Obsolete
Obsolete
Type
Class D
Class AB
Output Type
2-Channel (Stereo)
4-Channel (Quad)
Max Output Power x Channels @ Load
15W x 2 @ 8Ohm
24W x 4 @ 4Ohm
Voltage - Supply
9V ~ 18V
9V ~ 16V
Features
Mute, Short-Circuit and Thermal Protection, Standby
Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
44-SSOPJ
25-HZIP
Package / Case
44-LSSOP (0.220", 5.60mm Width) Exposed Pad
25-SSIP Exposed Pad, Formed Leads