Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LV4904V-MPB-E
LV4904V-MPB-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS D STEREO 15W 44SSOP
Manufacturer:
onsemi
Datasheet:
LV4904V-MPB-E Datasheet
History Price: $5.64000
In Stock: 21300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LV4904V-MPB-E vs LV47022PH
Part No
LV4904V-MPB-E
LV47022PH
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
LV47022
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class D
Class AB
Output Type
2-Channel (Stereo)
4-Channel (Quad)
Max Output Power x Channels @ Load
15W x 2 @ 8Ohm
48W x 4 @ 4Ohm
Voltage - Supply
8V ~ 20V
8V ~ 16V
Features
I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-30 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
44-SSOPJ
25-HZIP
Package / Case
44-LSSOP (0.220", 5.60mm Width) Exposed Pad
25-SSIP Formed Leads