Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LV4900HR-MPB-E
LV4900HR-MPB-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AUDIO AMP CLASS D 36HSOP
Manufacturer:
onsemi
Datasheet:
LV4900HR-MPB-E Datasheet
History Price: $3.52000
In Stock: 9100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LV4900HR-MPB-E vs LV4904V-MPB-E
Part No
LV4900HR-MPB-E
LV4904V-MPB-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Type
-
Class D
Output Type
-
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
15W x 2 @ 8Ohm
Voltage - Supply
-
8V ~ 20V
Features
-
I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
-
Surface Mount
Operating Temperature
-
-30 ℃ ~ 70 ℃ (TA)
Supplier Device Package
-
44-SSOPJ
Package / Case
-
44-LSSOP (0.220", 5.60mm Width) Exposed Pad