Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LV47017P-E
LV47017P-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB QUAD 48W 25HZIP
Manufacturer:
onsemi
Datasheet:
LV47017P-E Datasheet
History Price: $5.22000
In Stock: 34700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LV47017P-E vs LV4924VH-TLM-H
Part No
LV47017P-E
LV4924VH-TLM-H
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class D
Output Type
4-Channel (Quad)
2-Channel (Stereo)
Max Output Power x Channels @ Load
48W x 4 @ 4Ohm
15W x 2 @ 8Ohm
Voltage - Supply
9V ~ 16V
9V ~ 20V
Features
Mute, Short-Circuit and Thermal Protection, Standby
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
25-HZIP
36-HSSOP
Package / Case
25-SSIP Exposed Pad, Formed Leads
36-LSSOP (0.220", 5.60mm Width) Exposed Pad + 2 Heat Tabs