LV47011P-E
LV47011P-E
Obsolete
Description:  IC AMP CLASS AB QUAD 29W 25HZIP
Manufacturer:  onsemi
Datasheet:   LV47011P-E Datasheet
History Price: Obsolete
In Stock: 3600
LV47011P-E vs LV4993TH-TLM-H
Series
-
-
Packaging
Tape & Box (TB)
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
1-Channel (Mono)
Max Output Power x Channels @ Load
29W x 4 @ 4Ohm
1.5W x 1 @ 8Ohm
Voltage - Supply
8V ~ 16V
1.8V ~ 5.5V
Features
Mute, Short-Circuit and Thermal Protection
-
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Supplier Device Package
25-HZIP
8-HMSOP
Package / Case
25-SSIP Exposed Pad, Formed Leads
10-TFSOP, 10-MSOP (0.118", 3.00mm Width), 9 Leads