LV47011P-E
LV47011P-E
Obsolete
Description:  IC AMP CLASS AB QUAD 29W 25HZIP
Manufacturer:  onsemi
Datasheet:   LV47011P-E Datasheet
History Price: Obsolete
In Stock: 3600
LV47011P-E vs LV47022P-H
Manufacturer
Series
-
-
Packaging
Tape & Box (TB)
Tube
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
4-Channel (Quad)
Max Output Power x Channels @ Load
29W x 4 @ 4Ohm
48W x 4 @ 4Ohm
Voltage - Supply
8V ~ 16V
8V ~ 16V
Features
Mute, Short-Circuit and Thermal Protection
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
25-HZIP
25-HZIP
Package / Case
25-SSIP Exposed Pad, Formed Leads
25-SSIP Exposed Pad, Formed Leads