Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LV47004P-E
LV47004P-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB QUAD 24W 25HZIP
Manufacturer:
onsemi
Datasheet:
LV47004P-E Datasheet
History Price: $2.07000
In Stock: 7135
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LV47004P-E vs LV47017P-E
Part No
LV47004P-E
LV47017P-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Box (TB)
Bulk or Tube
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
4-Channel (Quad)
Max Output Power x Channels @ Load
24W x 4 @ 4Ohm
48W x 4 @ 4Ohm
Voltage - Supply
9V ~ 16V
9V ~ 16V
Features
Mute, Short-Circuit and Thermal Protection
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
25-HZIP
25-HZIP
Package / Case
25-SSIP Exposed Pad, Formed Leads
25-SSIP Exposed Pad, Formed Leads