LTC6915HGN#TRPBF
LTC6915HGN#TRPBF
Active
Description:  IC INST AMP 1 CIRCUIT 16SSOP
Manufacturer:  Analog Devices
History Price: $5.22000
In Stock: 26600
LTC6915HGN#TRPBF vs LTC6910-2CTS8#TRMPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Instrumentation
Programmable Gain
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.2V/μs
16V/μs
Gain Bandwidth Product
200 kHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 nA
-
Voltage - Input Offset
5 μV
1.5 mV
Current - Supply
1.73mA
3.5mA
Current - Output / Channel
-
35 mA
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
11 V
10.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-8 Thin, TSOT-23-8
Supplier Device Package
16-SSOP
TSOT-23-8