Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices LTC6915CGN#PBF
LTC6915CGN#PBF
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC INST AMP 1 CIRCUIT 16SSOP
Manufacturer:
Analog Devices
Datasheet:
LTC6915CGN#PBF Datasheet
History Price: $7.42000
In Stock: 33300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC6915CGN#PBF vs LTC6910-3ITS8#TRMPBF
Part No
LTC6915CGN#PBF
LTC6910-3ITS8#TRMPBF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Instrumentation
Programmable Gain
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.2V/μs
16V/μs
Gain Bandwidth Product
200 kHz
11 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 nA
-
Voltage - Input Offset
5 μV
1.5 mV
Current - Supply
1.73mA
3.5mA
Current - Output / Channel
-
35 mA
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
11 V
10.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-8 Thin, TSOT-23-8
Supplier Device Package
16-SSOP
TSOT-23-8