LTC6911IMS-2#PBF
LTC6911IMS-2#PBF
Active
Description:  IC OPAMP PGA 2 CIRCUIT 10MSOP
Manufacturer:  Analog Devices
History Price: $7.32000
In Stock: 8900
LTC6911IMS-2#PBF vs LTC6910-1ITS8#TRPBF
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Programmable Gain
Programmable Gain
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
16V/μs
16V/μs
Gain Bandwidth Product
11 MHz
11 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
-
Voltage - Input Offset
2 mV
1.5 mV
Current - Supply
3.1mA (x2 Channels)
3.5mA
Current - Output / Channel
35 mA
35 mA
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
10.5 V
10.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
SOT-23-8 Thin, TSOT-23-8
Supplier Device Package
10-MSOP
TSOT-23-8