Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices LTC6911CMS-2#PBF
LTC6911CMS-2#PBF
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP PGA 2 CIRCUIT 10MSOP
Manufacturer:
Analog Devices
Datasheet:
LTC6911CMS-2#PBF Datasheet
History Price: $6.83000
In Stock: 47900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC6911CMS-2#PBF vs LTC6910-3HTS8#TRPBF
Part No
LTC6911CMS-2#PBF
LTC6910-3HTS8#TRPBF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Programmable Gain
Programmable Gain
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
16V/μs
16V/μs
Gain Bandwidth Product
11 MHz
11 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
-
Voltage - Input Offset
2 mV
1.5 mV
Current - Supply
3.1mA (x2 Channels)
3.5mA
Current - Output / Channel
35 mA
35 mA
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
10.5 V
10.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
SOT-23-8 Thin, TSOT-23-8
Supplier Device Package
10-MSOP
TSOT-23-8