LTC6911CMS-1#TRPBF
LTC6911CMS-1#TRPBF
Active
Description:  IC OPAMP PGA 2 CIRCUIT 10MSOP
Manufacturer:  Analog Devices
History Price: $6.83000
In Stock: 16800
LTC6911CMS-1#TRPBF vs LTC6911CMS-1#PBF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Amplifier Type
Programmable Gain
Programmable Gain
Number of Circuits
2
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
16V/μs
16V/μs
Gain Bandwidth Product
11 MHz
11 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
-
Voltage - Input Offset
2 mV
2 mV
Current - Supply
3.1mA (x2 Channels)
3.1mA (x2 Channels)
Current - Output / Channel
35 mA
35 mA
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
10.5 V
10.5 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
10-MSOP