LTC6910-3CTS8#TRPBF
LTC6910-3CTS8#TRPBF
Active
Description:  IC OPAMP PGA 1 CIRCUIT TSOT23-8
Manufacturer:  Analog Devices
History Price: $3.71000
In Stock: 30200
LTC6910-3CTS8#TRPBF vs LTC6910-2CTS8#TRPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Programmable Gain
Programmable Gain
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
16V/μs
16V/μs
Gain Bandwidth Product
11 MHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
-
Voltage - Input Offset
1.5 mV
1.5 mV
Current - Supply
3.5mA
3.5mA
Current - Output / Channel
35 mA
35 mA
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
10.5 V
10.5 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8 Thin, TSOT-23-8
SOT-23-8 Thin, TSOT-23-8
Supplier Device Package
TSOT-23-8
TSOT-23-8