Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices LTC6910-2HTS8#TRMPBF
LTC6910-2HTS8#TRMPBF
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP PGA 1 CIRCUIT TSOT23-8
Manufacturer:
Analog Devices
Datasheet:
LTC6910-2HTS8#TRMPBF Datasheet
History Price: $4.89000
In Stock: 24700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC6910-2HTS8#TRMPBF vs LTC6915IGN#PBF
Part No
LTC6910-2HTS8#TRMPBF
LTC6915IGN#PBF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Amplifier Type
Programmable Gain
Instrumentation
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
16V/μs
0.2V/μs
Gain Bandwidth Product
13 MHz
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
-
4 nA
Voltage - Input Offset
1.5 mV
5 μV
Current - Supply
3.5mA
1.73mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
10.5 V
11 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8 Thin, TSOT-23-8
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
TSOT-23-8
16-SSOP