Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Linear Technology LTC6910-2CTS8#PBF
LTC6910-2CTS8#PBF
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
LTC6910 - DIGITALLY CONTROLLED P
Manufacturer:
Linear Technology
Datasheet:
LTC6910-2CTS8#PBF Datasheet
History Price: Active
In Stock: 31400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC6910-2CTS8#PBF vs LTC6911HMS-2#PBF
Part No
LTC6910-2CTS8#PBF
LTC6911HMS-2#PBF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Linear Technology
Analog Devices
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
Programmable Gain
Programmable Gain
Number of Circuits
1
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
16V/μs
16V/μs
Gain Bandwidth Product
13 MHz
11 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
-
Voltage - Input Offset
1.5 mV
2 mV
Current - Supply
3.5mA
3.1mA (x2 Channels)
Current - Output / Channel
35 mA
35 mA
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
10.5 V
10.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8 Thin, TSOT-23-8
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
TSOT-23-8
10-MSOP