LTC6910-1CTS8#TRPBF
LTC6910-1CTS8#TRPBF
Active
Description:  IC OPAMP PGA 1 CIRCUIT TSOT23-8
Manufacturer:  Analog Devices
History Price: $3.71000
In Stock: 25900
LTC6910-1CTS8#TRPBF vs LTC6915CDE#PBF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Amplifier Type
Programmable Gain
Instrumentation
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
16V/μs
0.2V/μs
Gain Bandwidth Product
11 MHz
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
-
4 nA
Voltage - Input Offset
1.5 mV
5 μV
Current - Supply
3.5mA
1.73mA
Current - Output / Channel
35 mA
-
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
10.5 V
11 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8 Thin, TSOT-23-8
12-WFDFN Exposed Pad
Supplier Device Package
TSOT-23-8
12-DFN (4x3)