Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices LTC6252IS6#TRMPBF
LTC6252IS6#TRMPBF
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT TSOT23-6
Manufacturer:
Analog Devices
Datasheet:
LTC6252IS6#TRMPBF Datasheet
History Price: $5.90000
In Stock: 35065
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC6252IS6#TRMPBF vs LTC1663IMS8#TR
Part No
LTC6252IS6#TRMPBF
LTC1663IMS8#TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Linear Technology
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
-
Number of Circuits
1
-
Output Type
Rail-to-Rail
-
Slew Rate
280V/μs
-
Gain Bandwidth Product
720 MHz
-
-3db Bandwidth
400 MHz
-
Current - Input Bias
1.4 μA
-
Voltage - Input Offset
100 μV
-
Current - Supply
4.25mA
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
2.5 V
-
Voltage - Supply Span (Max)
5.25 V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
SOT-23-6 Thin, TSOT-23-6
-
Supplier Device Package
TSOT-23-6
-