☰
LTC6252IS6#TRMPBF
LTC6252IS6#TRMPBF
Active
Description:  IC OPAMP GP 1 CIRCUIT TSOT23-6
Manufacturer:  Analog Devices
History Price: $5.90000
In Stock: 35065
LTC6252IS6#TRMPBF vs LTC1663IMS8#PBF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Amplifier Type
General Purpose
Not Verified
Number of Circuits
1
10
Output Type
Rail-to-Rail
1
Slew Rate
280V/μs
30μs (Typ)
Gain Bandwidth Product
720 MHz
Voltage - Buffered
-3db Bandwidth
400 MHz
No
Current - Input Bias
1.4 μA
I2C
Voltage - Input Offset
100 μV
Internal
Current - Supply
4.25mA
2.7V ~ 5.5V
Current - Output / Channel
-
2.7V ~ 5.5V
Voltage - Supply Span (Min)
2.5 V
?.5, ?.2
Voltage - Supply Span (Max)
5.25 V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package / Case
SOT-23-6 Thin, TSOT-23-6
8-MSOP
Supplier Device Package
TSOT-23-6
Surface Mount